Texas Instruments High-Performance Analog Universal Bus Functions 74ALVCF162835LRG4

Description
Universal Bus Driver 18-Bit 56-SSOP
Description
Universal Bus Driver 18-Bit 56-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ALVCF162835LRG4 is a 3.3-V CMOS 18-bit universal bus driver featuring 3-state outputs, designed for operation within a supply voltage range of 2.3 V to 3.6 V. It is part of the Texas Instruments Widebus,Ñ¢ family and is particularly suitable for PC133 register DIMM applications, including SDRAM modules clocked at 133 MHz. The device supports a typical output skew of less than 250 ps and has a drive capability of -18 mA, making it a balanced option between lower and higher drive versions in the series. The bus driver operates in transparent mode when the latch-enable (LE) input is high, allowing data flow from A to Y, while the output-enable (OE) input controls the output state. The device includes series damping resistors to minimize switching noise, enhancing performance in high-speed applications. It also features robust ESD protection exceeding JESD standards, ensuring reliability in various environments. The 74ALVCF162835LRG4 is available in multiple package types, including SSOP and TSSOP, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 74ALVCF162835LRG4 is a 3.3-V CMOS 18-bit universal bus driver featuring 3-state outputs, designed for operation within a supply voltage range of 2.3 V to 3.6 V. It is part of the Texas Instruments Widebus,Ñ¢ family and is particularly suitable for PC133 register DIMM applications, including SDRAM modules clocked at 133 MHz. The device supports a typical output skew of less than 250 ps and has a drive capability of -18 mA, making it a balanced option between lower and higher drive versions in the series. The bus driver operates in transparent mode when the latch-enable (LE) input is high, allowing data flow from A to Y, while the output-enable (OE) input controls the output state. The device includes series damping resistors to minimize switching noise, enhancing performance in high-speed applications. It also features robust ESD protection exceeding JESD standards, ensuring reliability in various environments. The 74ALVCF162835LRG4 is available in multiple package types, including SSOP and TSSOP, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Universal Bus Functions - 74ALVCF162835LRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
74ALVCF162835LRG4
Universal Bus Functions 74ALVCF162835LRG4
Universal Bus Driver 18-Bit 56-SSOP

Universal Bus Driver 18-Bit 56-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number 74ALVCF162835LRG4
Product Name Universal Bus Functions
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details