16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
16-Bit Bidirectional Level Shifter Transceiver, 3-State, 300Mbps, TFBGA Product overview: 74ALVC164245ZRDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74ALVC164245ZRDR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74ALVC164245ZRDR | 732-74ALVC164245ZRDR |
| Product Name | SN74ALVC164245 16-Bit 2.5-V to 3.3-V/3.3-V To 5-V Level Shifting Transceiver With 3-State Outputs | 16-bit Interface Transceiver IC |
| Technology | ALVC | |
| Device Type | Level Translator; Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 2.5V; 3.3V; Other; 2.5,3.3,5 |