Texas Instruments Logic - Logic - Gates and Inverters - 74ALVC16244ADLRG4 74ALVC16244ADLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040115-74ALVC16244A DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 40 µA Propagation Delay: 5.7 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 5.7 ns Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 3
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040115-74ALVC16244A DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 40 µA Propagation Delay: 5.7 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 5.7 ns Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74ALVC16244ADLRG4 - 1040115-74ALVC16244ADLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ALVC16244ADLRG4
1040115-74ALVC16244ADLRG4
Logic - Logic - Gates and Inverters - 74ALVC16244ADLRG4 1040115-74ALVC16244ADLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040115-74ALVC16244A DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 40 µA Propagation Delay: 5.7 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 5.7 ns Logic Function: Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 3

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040115-74ALVC16244ADLRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 16
Number of Elements: 4
Number of Bits per Element: 4
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -24 mA
Number of Outputs: 16
Low Level Output Current: 24 mA
Quiescent Current: 40 µA
Propagation Delay: 5.7 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 5.7 ns
Logic Function: Buffer, Inverting
Number of Input Lines: 16
Number of Output Lines: 3

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1040115-74ALVC16244ADLRG4
Product Name Logic - Logic - Gates and Inverters - 74ALVC16244ADLRG4
Gate Type NOT
Inputs 16
Propagation Delay 5.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54LS10DMQB - 907406-54LS10DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers