Texas Instruments SN74AHCT1G86 Single 2-Input Exclusive-OR Gate 74AHCT1G86DBVRG4

Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate - 74AHCT1G86DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate
74AHCT1G86DBVRG4
SN74AHCT1G86 Single 2-Input Exclusive-OR Gate 74AHCT1G86DBVRG4
Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 74AHCT1G86DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G86DBVRG4-ND
Gates and Inverters 74AHCT1G86DBVRG4-ND
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-74AHCT1G86DBVRG4
5V SOT-23 Logic IC 705-74AHCT1G86DBVRG4
XOR Gate IC, 5V, SOT-23-5, CMOS, 7.9ns PD Product overview: 74AHCT1G86DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86DBVRG4 can be used for catalog matching and distributor lookup.

XOR Gate IC, 5V, SOT-23-5, CMOS, 7.9ns PD Product overview: 74AHCT1G86DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G86DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G86DBVRG4 - 1130769-74AHCT1G86DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G86DBVRG4
1130769-74AHCT1G86DBVRG4
Logic - Logic - Gates and Inverters - 74AHCT1G86DBVRG4 1130769-74AHCT1G86DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130769-74AHCT1G86DB VRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT1G86 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1130769-74AHCT1G86DBVRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT1G86
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - 74AHCT1G86DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G86DBVRG4
Logic - Gates and Inverters 74AHCT1G86DBVRG4
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G86DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G86DBVRG4
Gates and Inverters 74AHCT1G86DBVRG4
XOR (Exclusive OR) IC 1 Channel SOT-23-5

XOR (Exclusive OR) IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G86DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G86DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G86DBVRG4
IC GATE XOR 1CH 2-INP SOT23-5

IC GATE XOR 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G86DBVRG4
Logic Gates 74AHCT1G86DBVRG4
Logic Gates Single 2-Input Exclusive-OR Gate

Logic Gates Single 2-Input Exclusive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G86DBVRG4 74AHCT1G86DBVRG4-ND 705-74AHCT1G86DBVRG4 1130769-74AHCT1G86DBVRG4 74AHCT1G86DBVRG4 74AHCT1G86DBVRG4 74AHCT1G86DBVRG4 74AHCT1G86DBVRG4
Product Name SN74AHCT1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters 5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - 74AHCT1G86DBVRG4 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details