Texas Instruments SN74AHCT1G32 Single 2-Input Positive-OR Gate 74AHCT1G32DBVRG4

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G32 Single 2-Input Positive-OR Gate - 74AHCT1G32DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G32 Single 2-Input Positive-OR Gate
74AHCT1G32DBVRG4
SN74AHCT1G32 Single 2-Input Positive-OR Gate 74AHCT1G32DBVRG4
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-48884-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-48884-1-ND
Gates and Inverters 296-48884-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-48884-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-48884-6-ND
Gates and Inverters 296-48884-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-48884-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-48884-2-ND
Gates and Inverters 296-48884-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-74AHCT1G32DBVRG4
5V SOT-23 Logic IC 705-74AHCT1G32DBVRG4
1G32 OR Gate, 5V, SOT-23-5, CMOS, 7.9ns PD Product overview: 74AHCT1G32DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G32DBVRG4 can be used for catalog matching and distributor lookup.

1G32 OR Gate, 5V, SOT-23-5, CMOS, 7.9ns PD Product overview: 74AHCT1G32DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G32DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G32DBVRG4 - 1007563-74AHCT1G32DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G32DBVRG4
1007563-74AHCT1G32DBVRG4
Logic - Logic - Gates and Inverters - 74AHCT1G32DBVRG4 1007563-74AHCT1G32DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1007563-74AHCT1G32DB VRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007563-74AHCT1G32DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT1G32DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G32DBVRG4
Logic - Gates and Inverters 74AHCT1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G32DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G32DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - 74AHCT1G32DBVRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHCT1G32DBVRG4
Gates and Inverters 74AHCT1G32DBVRG4
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G32DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G32DBVRG4
Gates and Inverters 74AHCT1G32DBVRG4
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G32DBVRG4 296-48884-1-ND 705-74AHCT1G32DBVRG4 1007563-74AHCT1G32DBVRG4 74AHCT1G32DBVRG4 74AHCT1G32DBVRG4 74AHCT1G32DBVRG4 74AHCT1G32DBVRG4
Product Name SN74AHCT1G32 Single 2-Input Positive-OR Gate Gates and Inverters 5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - 74AHCT1G32DBVRG4 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate NOT; OR OR OR; OR Gate OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details