Texas Instruments SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 74AHCT1G14DCKTG4

Description
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Request a Quote
Description
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT1G14 is a single Schmitt-trigger inverter gate designed for digital signal conditioning and level translation. It is available in a 5-pin SC70 (DCK) package measuring 2.00mm × 1.25mm. The device operates from 4.5V to 5.5V with a maximum propagation delay of 8ns at 5V and provides ±8mA output drive. Inputs are TTL-voltage compatible. It supports a junction temperature range of -40°C to 125°C and meets the Level-1-260C-UNLIM moisture sensitivity rating. Latch-up performance exceeds 250mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74AHCT1G14 is a single Schmitt-trigger inverter gate designed for digital signal conditioning and level translation. It is available in a 5-pin SC70 (DCK) package measuring 2.00mm × 1.25mm. The device operates from 4.5V to 5.5V with a maximum propagation delay of 8ns at 5V and provides ±8mA output drive. Inputs are TTL-voltage compatible. It supports a junction temperature range of -40°C to 125°C and meets the Level-1-260C-UNLIM moisture sensitivity rating. Latch-up performance exceeds 250mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate - 74AHCT1G14DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate
74AHCT1G14DCKTG4
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 74AHCT1G14DCKTG4
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
1-Bit Schmitt Trigger Inverter Gate, 5V, CMOS, SC Package Product overview: 74AHCT1G14DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14DCKTG4 can be used for catalog matching and distributor lookup.

1-Bit Schmitt Trigger Inverter Gate, 5V, CMOS, SC Package Product overview: 74AHCT1G14DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-50855-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50855-2-ND
Gates and Inverters 296-50855-2-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G14DCKTG4 - 1007560-74AHCT1G14DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G14DCKTG4
1007560-74AHCT1G14DCKTG4
Logic - Logic - Gates and Inverters - 74AHCT1G14DCKTG4 1007560-74AHCT1G14DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1007560-74AHCT1G14DC KTG4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007560-74AHCT1G14DCKTG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G14DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G14DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G14DCKTG4
IC INVERT SCHMITT 1CH 1IN SC70-5

IC INVERT SCHMITT 1CH 1IN SC70-5

Supplier's Site
Logic - Gates and Inverters - 74AHCT1G14DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G14DCKTG4
Logic - Gates and Inverters 74AHCT1G14DCKTG4
IC INVERT SCHMITT 1CH 1IN SC70

IC INVERT SCHMITT 1CH 1IN SC70

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G14DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G14DCKTG4
Gates and Inverters 74AHCT1G14DCKTG4
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G14DCKTG4 705-74AHCT1G14DCKTG4 296-50855-2-ND 1007560-74AHCT1G14DCKTG4 74AHCT1G14DCKTG4 74AHCT1G14DCKTG4 74AHCT1G14DCKTG4
Product Name SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G14DCKTG4 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter, Buffer, Schmitt Trigger NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.5V ~ 0.6V (High) 4.5V ~ 5.5V
Logic Family AHCT
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers