The SN74AHCT1G14 is a single Schmitt-trigger inverter gate with a 5-pin SC70 (DCK) package measuring 2.00mm × 1.25mm. It operates from 4.5V to 5.5V, has a maximum propagation delay of 8ns at 5V, and provides ±8mA output drive. Inputs are TTL-voltage compatible, and static current consumption is limited to 1μA maximum. The device supports a junction temperature range of -40°C to 125°C and meets latch-up performance exceeding 250mA per JESD17. The part includes an output capable of driving logic levels and is suited for signal enabling, LED control, and system controller interfaces.
Single Schmitt-Trigger Inverter Gate 5-SC70 -40 to 125
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHCT1G14DCKTE4 | 74AHCT1G14DCKTE4-ND | 74AHCT1G14DCKTE4 | 74AHCT1G14DCKTE4 | 74AHCT1G14DCKTE4 |
| Product Name | SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.5V ~ 0.6V (High) | |
| Logic Family | AHCT | ||||
| Features | Schmitt Trigger | Schmitt Trigger | |||
| Propagation Delay | 8 ns | 8 ns |