Texas Instruments SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 74AHCT1G14DBVTG4

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate - 74AHCT1G14DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate
74AHCT1G14DBVTG4
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 74AHCT1G14DBVTG4
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-50854-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50854-2-ND
Gates and Inverters 296-50854-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G14DBVTG4 - 1007559-74AHCT1G14DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G14DBVTG4
1007559-74AHCT1G14DBVTG4
Logic - Logic - Gates and Inverters - 74AHCT1G14DBVTG4 1007559-74AHCT1G14DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1007559-74AHCT1G14DB VTG4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007559-74AHCT1G14DBVTG4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-74AHCT1G14DBVTG4
5V SOT-23 Logic IC 705-74AHCT1G14DBVTG4
Single Schmitt-Trigger Inverter, 5V, SOT-23-5, CMOS Product overview: 74AHCT1G14DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14DBVTG4 can be used for catalog matching and distributor lookup.

Single Schmitt-Trigger Inverter, 5V, SOT-23-5, CMOS Product overview: 74AHCT1G14DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT1G14DBVTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G14DBVTG4
Logic - Gates and Inverters 74AHCT1G14DBVTG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G14DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G14DBVTG4
Gates and Inverters 74AHCT1G14DBVTG4
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G14DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G14DBVTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G14DBVTG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G14DBVTG4 296-50854-2-ND 1007559-74AHCT1G14DBVTG4 705-74AHCT1G14DBVTG4 74AHCT1G14DBVTG4 74AHCT1G14DBVTG4 74AHCT1G14DBVTG4
Product Name SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G14DBVTG4 5V SOT-23 Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.5V ~ 0.6V (High) 4.5V ~ 5.5V
Logic Family AHCT
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers