Texas Instruments SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 74AHCT1G14DBVRG4

Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate - 74AHCT1G14DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate
74AHCT1G14DBVRG4
SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate 74AHCT1G14DBVRG4
Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Single Schmitt-Trigger Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-50853-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50853-2-ND
Gates and Inverters 296-50853-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-74AHCT1G14DBVRG4
5.5V SOT-23 Logic IC 705-74AHCT1G14DBVRG4
Schmitt Trigger Inverter IC, 5.5V, SOT-23-5, CMOS Product overview: 74AHCT1G14DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14DBVRG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 5.5V, SOT-23-5, CMOS Product overview: 74AHCT1G14DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G14DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G14DBVRG4 - 765186-74AHCT1G14DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G14DBVRG4
765186-74AHCT1G14DBVRG4
Logic - Logic - Gates and Inverters - 74AHCT1G14DBVRG4 765186-74AHCT1G14DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 765186-74AHCT1G14DBV RG4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 0.6 V Logic Level - High: 2V Family Name: 74AHCT1G14 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74V1T14STR; 74V1T14S; 74V1T14STR2; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765186-74AHCT1G14DBVRG4
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 2V
Family Name: 74AHCT1G14
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74V1T14STR; 74V1T14S; 74V1T14STR2;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT1G14DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G14DBVRG4
Logic - Gates and Inverters 74AHCT1G14DBVRG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G14DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G14DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G14DBVRG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - 74AHCT1G14DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G14DBVRG4
Gates and Inverters 74AHCT1G14DBVRG4
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G14DBVRG4 296-50853-2-ND 705-74AHCT1G14DBVRG4 765186-74AHCT1G14DBVRG4 74AHCT1G14DBVRG4 74AHCT1G14DBVRG4 74AHCT1G14DBVRG4
Product Name SN74AHCT1G14 Single Schmitt-Trigger Inverter Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - 74AHCT1G14DBVRG4 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.5V ~ 0.6V (High) 4.5V ~ 5.5V
Logic Family AHCT
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 8 ns 8 ns 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details