Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126DBVTG4 74AHCT1G126DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 765183-74AHCT1G126DB VTG4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: 74AHCT1G126 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): 74AHCT1G126W5-7; 74V1T126S; 74V1T126STR; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765183-74AHCT1G126DB VTG4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: 74AHCT1G126 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): 74AHCT1G126W5-7; 74V1T126S; 74V1T126STR; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126DBVTG4 - 765183-74AHCT1G126DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126DBVTG4
765183-74AHCT1G126DBVTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126DBVTG4 765183-74AHCT1G126DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 765183-74AHCT1G126DB VTG4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: 74AHCT1G126 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): 74AHCT1G126W5-7; 74V1T126S; 74V1T126STR; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765183-74AHCT1G126DBVTG4
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: 74AHCT1G126
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): 74AHCT1G126W5-7; 74V1T126S; 74V1T126STR;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 765183-74AHCT1G126DBVTG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT1G126DBVTG4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details