The SN74AHCT1G126 is a single bus buffer gate with 3-state output, designed for applications such as motor controls and server motherboards. It operates from 4.5V to 5.5V, delivers ±8mA output drive at 5V, and has a maximum propagation delay of 6ns at 5V. The device is available in a 5-pin SOT-23 package with a body size of 2.9mm × 1.6mm. It supports TTL-voltage compatible inputs and maintains latch-up performance exceeding 250mA. The operating temperature range is −40°C to 125°C, and it features a maximum quiescent supply current of 10µA. The output is disabled when the output-enable input is low, enabling true data transfer from input to output when enabled.
Single Bus Buffer Gate With 3-State Output 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AHCT1G126DBVTG4 |
| Product Name | SN74AHCT1G126 Single Bus Buffer Gate With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 5V; 5 |
| Output Type | 3-State |
| Logic Family | AHCT |