Single 2-Input Positive-AND Gate 5-SOT -40 to 125
AND Gate IC 1 Channel SOT-5
AND Gate IC 1 Channel SOT-5
IC GATE AND 1CH 2-INP SOT5
Logic Gates Single 2-Input Positive-AND Gate
IC GATE AND 1CH 2-INP SOT5
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHCT1G08DRLRG4 | 74AHCT1G08DRLRG4-ND | 74AHCT1G08DRLRG4 | 74AHCT1G08DRLRG4 | 74AHCT1G08DRLRG4 | 74AHCT1G08DRLRG4 |
| Product Name | SN74AHCT1G08 Single 2-Input Positive-AND Gate | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | AHCT | |||||
| Propagation Delay | 7.1 ns | 7.9 ns | ||||
| Operating Current | 0.0100 mA | 8 mA | 1.00E-3 mA |