Texas Instruments SN74AHCT1G08 Single 2-Input Positive-AND Gate 74AHCT1G08DBVRG4

Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G08 Single 2-Input Positive-AND Gate - 74AHCT1G08DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G08 Single 2-Input Positive-AND Gate
74AHCT1G08DBVRG4
SN74AHCT1G08 Single 2-Input Positive-AND Gate 74AHCT1G08DBVRG4
Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G08DBVRG4 - 198062-74AHCT1G08DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G08DBVRG4
198062-74AHCT1G08DBVRG4
Logic - Logic - Gates and Inverters - 74AHCT1G08DBVRG4 198062-74AHCT1G08DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 198062-74AHCT1G08DBV RG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198062-74AHCT1G08DBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-74AHCT1G08DBVRG4
5.5V SOT-23 Logic IC 705-74AHCT1G08DBVRG4
2-Input AND Gate, CMOS, SOT-23-5, 5.5V Product overview: 74AHCT1G08DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08DBVRG4 can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, SOT-23-5, 5.5V Product overview: 74AHCT1G08DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G08DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G08DBVRG4-ND
Gates and Inverters 74AHCT1G08DBVRG4-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G08DBVRG4
Logic Gates 74AHCT1G08DBVRG4
Logic Gates Single 2-Input Positive-AND Gate

Logic Gates Single 2-Input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - 74AHCT1G08DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G08DBVRG4
Gates and Inverters 74AHCT1G08DBVRG4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G08DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G08DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G08DBVRG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - 74AHCT1G08DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G08DBVRG4
Logic - Gates and Inverters 74AHCT1G08DBVRG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G08DBVRG4 198062-74AHCT1G08DBVRG4 705-74AHCT1G08DBVRG4 74AHCT1G08DBVRG4-ND 74AHCT1G08DBVRG4 74AHCT1G08DBVRG4 74AHCT1G08DBVRG4 74AHCT1G08DBVRG4
Product Name SN74AHCT1G08 Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - 74AHCT1G08DBVRG4 5.5V SOT-23 Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 7.1 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details