Texas Instruments SN74AHCT1G04 Single Inverter Gate 74AHCT1G04DCKRE4

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G04 Single Inverter Gate - 74AHCT1G04DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G04 Single Inverter Gate
74AHCT1G04DCKRE4
SN74AHCT1G04 Single Inverter Gate 74AHCT1G04DCKRE4
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 74AHCT1G04DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G04DCKRE4-ND
Gates and Inverters 74AHCT1G04DCKRE4-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G04DCKRE4 - 765172-74AHCT1G04DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G04DCKRE4
765172-74AHCT1G04DCKRE4
Logic - Logic - Gates and Inverters - 74AHCT1G04DCKRE4 765172-74AHCT1G04DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 765172-74AHCT1G04DCK RE4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: 74AHCT1G04 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G04SE-7; 74AHCT1G04GW,125; 74AHCT1G04GW,165; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765172-74AHCT1G04DCKRE4
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: 74AHCT1G04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G04SE-7; 74AHCT1G04GW,125; 74AHCT1G04GW,165;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single 5V CMOS Inverter Gate, SC Package, 7.7ns Delay Product overview: 74AHCT1G04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G04DCKRE4 can be used for catalog matching and distributor lookup.

Single 5V CMOS Inverter Gate, SC Package, 7.7ns Delay Product overview: 74AHCT1G04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G04DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G04DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G04DCKRE4
Gates and Inverters 74AHCT1G04DCKRE4
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - 74AHCT1G04DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G04DCKRE4
Logic - Gates and Inverters 74AHCT1G04DCKRE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G04DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G04DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G04DCKRE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G04DCKRE4 74AHCT1G04DCKRE4-ND 765172-74AHCT1G04DCKRE4 705-74AHCT1G04DCKRE4 74AHCT1G04DCKRE4 74AHCT1G04DCKRE4 74AHCT1G04DCKRE4
Product Name SN74AHCT1G04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G04DCKRE4 5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 7.5 ns 7.7 ns 7.7 ns 7.7 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers