Texas Instruments SN74AHCT1G02 Single 2-Input Positive-NOR Gate 74AHCT1G02DBVRG4

Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G02 Single 2-Input Positive-NOR Gate - 74AHCT1G02DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G02 Single 2-Input Positive-NOR Gate
74AHCT1G02DBVRG4
SN74AHCT1G02 Single 2-Input Positive-NOR Gate 74AHCT1G02DBVRG4
Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 74AHCT1G02DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G02DBVRG4-ND
Gates and Inverters 74AHCT1G02DBVRG4-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G02DBVRG4 - 765168-74AHCT1G02DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G02DBVRG4
765168-74AHCT1G02DBVRG4
Logic - Logic - Gates and Inverters - 74AHCT1G02DBVRG4 765168-74AHCT1G02DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 765168-74AHCT1G02DBV RG4 Series: 74AHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: 74AHCT1G02 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G02W5-7; 74AHCT1G02GV; 74V1T02S; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765168-74AHCT1G02DBVRG4
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: 74AHCT1G02
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G02W5-7; 74AHCT1G02GV; 74V1T02S;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-74AHCT1G02DBVRG4
5.5V SOT-23 Logic IC 705-74AHCT1G02DBVRG4
NOR Gate IC, 1x2-Input, 5.5V, SOT-23-5, CMOS Product overview: 74AHCT1G02DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02DBVRG4 can be used for catalog matching and distributor lookup.

NOR Gate IC, 1x2-Input, 5.5V, SOT-23-5, CMOS Product overview: 74AHCT1G02DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G02DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G02DBVRG4
Logic Gates 74AHCT1G02DBVRG4
Logic Gates Single 2-Input Pos- NOR

Logic Gates Single 2-Input Pos- NOR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G02DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G02DBVRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G02DBVRG4
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - 74AHCT1G02DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G02DBVRG4
Logic - Gates and Inverters 74AHCT1G02DBVRG4
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G02DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G02DBVRG4
Gates and Inverters 74AHCT1G02DBVRG4
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now
IC GATE NOR 1CH 2-INP SOT-23-5 - 815-74AHCT1G02DBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 1CH 2-INP SOT-23-5
815-74AHCT1G02DBVRG4
IC GATE NOR 1CH 2-INP SOT-23-5 815-74AHCT1G02DBVRG4
IC GATE NOR 1CH 2-INP SOT-23-5

IC GATE NOR 1CH 2-INP SOT-23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G02DBVRG4 74AHCT1G02DBVRG4-ND 765168-74AHCT1G02DBVRG4 705-74AHCT1G02DBVRG4 74AHCT1G02DBVRG4 74AHCT1G02DBVRG4 74AHCT1G02DBVRG4 74AHCT1G02DBVRG4 815-74AHCT1G02DBVRG4
Product Name SN74AHCT1G02 Single 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G02DBVRG4 5.5V SOT-23 Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters IC GATE NOR 1CH 2-INP SOT-23-5
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOT; NOR NOR; NOR Gate NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family AHCT CMOS; CMOS
Propagation Delay 6.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers