Texas Instruments SN74AHCT1G00 Single 2-Input Positive-NAND Gate 74AHCT1G00DCKTG4

Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G00 Single 2-Input Positive-NAND Gate - 74AHCT1G00DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G00 Single 2-Input Positive-NAND Gate
74AHCT1G00DCKTG4
SN74AHCT1G00 Single 2-Input Positive-NAND Gate 74AHCT1G00DCKTG4
Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 74AHCT1G00DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G00DCKTG4-ND
Gates and Inverters 74AHCT1G00DCKTG4-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G00DCKTG4 - 1007528-74AHCT1G00DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G00DCKTG4
1007528-74AHCT1G00DCKTG4
Logic - Logic - Gates and Inverters - 74AHCT1G00DCKTG4 1007528-74AHCT1G00DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1007528-74AHCT1G00DC KTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007528-74AHCT1G00DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NAND Gate IC, 1-Gate, 2-Input, 5V, SC Package, CMOS Product overview: 74AHCT1G00DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G00DCKTG4 can be used for catalog matching and distributor lookup.

NAND Gate IC, 1-Gate, 2-Input, 5V, SC Package, CMOS Product overview: 74AHCT1G00DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G00DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G00DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G00DCKTG4
Gates and Inverters 74AHCT1G00DCKTG4
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - 74AHCT1G00DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G00DCKTG4
Logic - Gates and Inverters 74AHCT1G00DCKTG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G00DCKTG4
Logic Gates 74AHCT1G00DCKTG4
Logic Gates Single 2-Input Pos- NAND

Logic Gates Single 2-Input Pos- NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G00DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G00DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G00DCKTG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G00DCKTG4 74AHCT1G00DCKTG4-ND 1007528-74AHCT1G00DCKTG4 705-74AHCT1G00DCKTG4 74AHCT1G00DCKTG4 74AHCT1G00DCKTG4 74AHCT1G00DCKTG4 74AHCT1G00DCKTG4
Product Name SN74AHCT1G00 Single 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - 74AHCT1G00DCKTG4 5V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 3.3,5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 11.4 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers