Single 2-Input Positive-NAND Gate 5-SC70 -40 to 85
NAND Gate IC 1 Channel SC-70-5
Logic Gates Single 2-Input Pos- NAND
IC GATE NAND 1CH 2-INP SC70-5
IC GATE NAND 1CH 2-INP SC70-5
NAND Gate IC 1 Channel SC-70-5
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AHCT1G00DCKRG4 | 296-50848-2-ND | 74AHCT1G00DCKRG4 | 74AHCT1G00DCKRG4 | 74AHCT1G00DCKRG4 | 74AHCT1G00DCKRG4 |
| Product Name | SN74AHCT1G00 Single 2-Input Positive-NAND Gate | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3.3,5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | AHCT | |||||
| Propagation Delay | 11.4 ns | 7.9 ns | ||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 8 mA |