Texas Instruments Logic - Logic - Gates and Inverters - 74AHC1GU04DCKR 74AHC1GU04DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 721823-74AHC1GU04DCK R Manufacturer Homepage: www.ti.com Reference case: SC70-5 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 721823-74AHC1GU04DCK R Manufacturer Homepage: www.ti.com Reference case: SC70-5 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74AHC1GU04DCKR - 721823-74AHC1GU04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHC1GU04DCKR
721823-74AHC1GU04DCKR
Logic - Logic - Gates and Inverters - 74AHC1GU04DCKR 721823-74AHC1GU04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 721823-74AHC1GU04DCK R Manufacturer Homepage: www.ti.com Reference case: SC70-5 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 721823-74AHC1GU04DCKR
Manufacturer Homepage: www.ti.com
Reference case: SC70-5
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Inverter 1-Element CMOS 5-Pin SC-70 T/R Product overview: 74AHC1GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1GU04DCKR can be used for catalog matching and distributor lookup.

Inverter 1-Element CMOS 5-Pin SC-70 T/R Product overview: 74AHC1GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1GU04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 721823-74AHC1GU04DCKR 705-74AHC1GU04DCKR
Product Name Logic - Logic - Gates and Inverters - 74AHC1GU04DCKR Logic IC
Gate Type NOT NOT; Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS30FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 1727-6306-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers