The SN74AHC1G125 is a single bus buffer gate with a 3-state output, designed for applications such as projectors, TVs, servers, motor controls, and patient monitoring. It is available in a 5-pin SC70 (DCK) package measuring 2.00mm × 2.1mm, with an operating temperature range of -40°C to 125°C. The device operates from 2V to 5.5V, offers ±8mA output drive at 5V, and consumes a maximum of 10µA standby current. The output is disabled when the output-enable input is high and passes true data when low.
Single Bus Buffer Gate with 3-State Output 5-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AHC1G125DCKTE4 |
| Product Name | SN74AHC1G125 Single Bus Buffer Gate with 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.3,5 |
| Output Type | 3-State |
| Logic Family | AHC |