The 74ACT16825 is an 18-bit buffer/driver designed for high-performance applications, featuring 3-state outputs. It can function as either two 9-bit buffers or one 18-bit buffer, providing true data transfer from inputs A to outputs Y. The device is TTL-compatible and utilizes a flow-through architecture that optimizes PCB layout. It is characterized for operation within a temperature range of -40°C to 85°C and supports a supply voltage range of 4.5V to 5.5V. The 3-state control is managed by a 2-input NOR gate, allowing for high-impedance states when either output-enable input is high. The 74ACT16825 is available in a 56-pin shrink small-outline package, which offers a compact solution for applications requiring increased I/O pin count and functionality.
18-Bit Buffers/Drivers With 3-State Outputs 56-SSOP -40 to 85
18-Bit 3-State Buffer/Driver IC, 5V, SSOP, CMOS Product overview: 74ACT16825DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16825DLR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74ACT16825DLR | 704-74ACT16825DLR |
| Product Name | 74ACT16825 18-Bit Buffers/Drivers With 3-State Outputs | 5V SSOP Interface Transceiver IC |
| Technology | ACT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |