Texas Instruments 74ACT16245 16-Bit Bus Transceivers With 3-State Outputs 74ACT16245DL

Description
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 74ACT16245DL - Texas Instruments
Dallas, TX, United States
74ACT16245 16-Bit Bus Transceivers With 3-State Outputs
74ACT16245DL
74ACT16245 16-Bit Bus Transceivers With 3-State Outputs 74ACT16245DL
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16245DL - 1130469-74ACT16245DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16245DL
1130469-74ACT16245DL
Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16245DL 1130469-74ACT16245DL
Manufacturer: Texas Instruments Win Source Part Number: 1130469-74ACT16245DL Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74ACT16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1130469-74ACT16245DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT16245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit SSOP Interface Transceiver IC
704-74ACT16245DL
16-bit SSOP Interface Transceiver IC 704-74ACT16245DL
16-Bit 3-State Bus Transceiver, 2x8-CH, CMOS, SSOP Product overview: 74ACT16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16245DL can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, 2x8-CH, CMOS, SSOP Product overview: 74ACT16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT16245DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ACT16245DL 1130469-74ACT16245DL 704-74ACT16245DL
Product Name 74ACT16245 16-Bit Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74ACT16245DL 16-bit SSOP Interface Transceiver IC
Technology ACT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 5 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers