Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16240DLG4 74ACT16240DLG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009362-74ACT16240DL G4 Length: 15.88 mm Number of Circuits: 4 Contact Plating: Gold Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 16 Operating Supply Voltage: 5 V Number of Elements: 4 Height: 2.59 mm Number of Bits: 16 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 8 µA Propagation Delay: 9.2 ns Width: 7.49 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Alternative Parts (Cross-Reference): CY74FCT162240CTPVC; SN74AHCT16240DL; 74FCT162240CTPVCT; 74ABT16240ADL,118; 74LVT16240ADL,118; 74ALVT162240DL,112; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.2 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9.2 ns Logic Function: Buffer, Inverter Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009362-74ACT16240DL G4 Length: 15.88 mm Number of Circuits: 4 Contact Plating: Gold Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 16 Operating Supply Voltage: 5 V Number of Elements: 4 Height: 2.59 mm Number of Bits: 16 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 8 µA Propagation Delay: 9.2 ns Width: 7.49 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Alternative Parts (Cross-Reference): CY74FCT162240CTPVC; SN74AHCT16240DL; 74FCT162240CTPVCT; 74ABT16240ADL,118; 74LVT16240ADL,118; 74ALVT162240DL,112; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.2 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9.2 ns Logic Function: Buffer, Inverter Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16240DLG4 - 1009362-74ACT16240DLG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16240DLG4
1009362-74ACT16240DLG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16240DLG4 1009362-74ACT16240DLG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009362-74ACT16240DL G4 Length: 15.88 mm Number of Circuits: 4 Contact Plating: Gold Mounting: SMD (SMT) Polarity: Inverting Number of Inputs: 16 Operating Supply Voltage: 5 V Number of Elements: 4 Height: 2.59 mm Number of Bits: 16 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -24 mA Number of Outputs: 16 Low Level Output Current: 24 mA Quiescent Current: 8 µA Propagation Delay: 9.2 ns Width: 7.49 mm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Alternative Parts (Cross-Reference): CY74FCT162240CTPVC; SN74AHCT16240DL; 74FCT162240CTPVCT; 74ABT16240ADL,118; 74LVT16240ADL,118; 74ALVT162240DL,112; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1.2 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 9.2 ns Logic Function: Buffer, Inverter Number of Input Lines: 16 Number of Output Lines: 16

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009362-74ACT16240DLG4
Length: 15.88 mm
Number of Circuits: 4
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 16
Operating Supply Voltage: 5 V
Number of Elements: 4
Height: 2.59 mm
Number of Bits: 16
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -24 mA
Number of Outputs: 16
Low Level Output Current: 24 mA
Quiescent Current: 8 µA
Propagation Delay: 9.2 ns
Width: 7.49 mm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SSOP
Alternative Parts (Cross-Reference): CY74FCT162240CTPVC; SN74AHCT16240DL; 74FCT162240CTPVCT; 74ABT16240ADL,118; 74LVT16240ADL,118; 74ALVT162240DL,112;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1.2 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 9.2 ns
Logic Function: Buffer, Inverter
Number of Input Lines: 16
Number of Output Lines: 16

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1009362-74ACT16240DLG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16240DLG4
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details