The 74ACT11543DWR is an 8-bit registered transceiver featuring two sets of D-type latches for bidirectional data flow. It supports TTL-voltage compatible inputs and has 3-state true outputs, allowing for flexible data management. The device includes separate latch enable and output enable inputs for independent control of data flow in both directions. It operates within a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of -40°C to 85°C. The transceiver is designed with a flow-through architecture that optimizes PCB layout and minimizes high-speed switching noise through center-pin VCC and GND configurations. It is built using an EPIC (Enhanced-Performanc
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 28-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 74ACT11543DWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 28-SOIC (0.295\", 7.50mm Width) |