Texas Instruments High-Performance Analog Logic - Flip Flops 74ACT11374NSRG4

Description
IC FF D-TYPE SNGL 8BIT 24SO
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 24SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT11374NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT11374NSRG4
Logic - Flip Flops 74ACT11374NSRG4
IC FF D-TYPE SNGL 8BIT 24SO

IC FF D-TYPE SNGL 8BIT 24SO

Supplier's Site Datasheet
Flip Flops - 74ACT11374NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ACT11374NSRG4 74ACT11374NSRG4
Product Name Logic - Flip Flops Flip Flops
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5472FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74ALVCH16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers