74107DC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74107DC
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74107DC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
1.65V ~ 5.5V
View Details
4 suppliers
Supply Voltage
5V; 5
Output Characteristics
3-State
Propagation Delay
12.9 ns
View Details
6 suppliers
fMAX
244 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details