IC FF D-TYPE SNGL 8BIT 24SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 74ACT11374NSR | 74ACT11374NSR |
| Product Name | Logic - Flip Flops | Flip Flops |
| fMAX | 70 MHz | |
| Low-level Output Current (Sink) | 24 mA | |
| High-level Output Current (Source) | 24 mA | |
| Flip-Flop Type | D |