Texas Instruments High-Performance Analog Logic - Latches 74ACT11373NSRE4

Description
IC OCTAL TRANSP D-TYPE 24SO
Datasheet
Description
IC OCTAL TRANSP D-TYPE 24SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ACT11373NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT11373NSRE4
Logic - Latches 74ACT11373NSRE4
IC OCTAL TRANSP D-TYPE 24SO

IC OCTAL TRANSP D-TYPE 24SO

Supplier's Site Datasheet
Latches - 74ACT11373NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74ACT11373NSRE4 74ACT11373NSRE4
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74HC75PW,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details