Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245DBR 74ACT11245DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 764980-74ACT11245DBR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74ACT11245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74ACT245M; MC74ACT245DT; MC74ACT245MELG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 764980-74ACT11245DBR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74ACT11245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74ACT245M; MC74ACT245DT; MC74ACT245MELG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245DBR - 764980-74ACT11245DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245DBR
764980-74ACT11245DBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245DBR 764980-74ACT11245DBR
Manufacturer: Texas Instruments Win Source Part Number: 764980-74ACT11245DBR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74ACT11245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74ACT245M; MC74ACT245DT; MC74ACT245MELG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 764980-74ACT11245DBR
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74ACT11245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 74ACT245M; MC74ACT245DT; MC74ACT245MELG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT11245DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT11245DBR
Buffers, Drivers, Receivers, Transceivers 74ACT11245DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 764980-74ACT11245DBR 74ACT11245DBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT11245DBR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details