Texas Instruments 74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032N

Description
Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11032 Quadruple 2-Input Positive-OR Gates - 74ACT11032N - Texas Instruments
Dallas, TX, United States
74ACT11032 Quadruple 2-Input Positive-OR Gates
74ACT11032N
74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032N
Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-74ACT11032N
Quad 5V Logic IC 705-74ACT11032N
Quad 2-Input OR Gate IC, CMOS, 5V, PDIP, 9ns Product overview: 74ACT11032N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11032N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5V, PDIP, 9ns Product overview: 74ACT11032N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11032N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4183-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4183-5-ND
Gates and Inverters 296-4183-5-ND
OR Gate IC 4 Channel 16-PDIP

OR Gate IC 4 Channel 16-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ACT11032N - 143224-74ACT11032N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11032N
143224-74ACT11032N
Logic - Logic - Gates and Inverters - 74ACT11032N 143224-74ACT11032N
Manufacturer: Texas Instruments Win Source Part Number: 143224-74ACT11032N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143224-74ACT11032N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74ACT11032N - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP16

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11032N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11032N
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11032N
IC GATE OR 4CH 2-INP 16DIP

IC GATE OR 4CH 2-INP 16DIP

Supplier's Site
Gates and Inverters - 74ACT11032N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11032N
Gates and Inverters 74ACT11032N
OR Gate IC 4 Channel 16-PDIP

OR Gate IC 4 Channel 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
74ACT11032N
Logic Gates 74ACT11032N
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11032N 705-74ACT11032N 296-4183-5-ND 143224-74ACT11032N 74ACT11032N 74ACT11032N 74ACT11032N 74ACT11032N
Product Name 74ACT11032 Quadruple 2-Input Positive-OR Gates Quad 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74ACT11032N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 9 ns 9 ns 8.1 ns 8.1 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic IC - 705-54S08J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers