Texas Instruments 74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032DRG4

Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11032 Quadruple 2-Input Positive-OR Gates - 74ACT11032DRG4 - Texas Instruments
Dallas, TX, United States
74ACT11032 Quadruple 2-Input Positive-OR Gates
74ACT11032DRG4
74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032DRG4
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 74ACT11032DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT11032DRG4-ND
Gates and Inverters 74ACT11032DRG4-ND
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11032DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11032DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11032DRG4
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site
Logic - Gates and Inverters - 74ACT11032DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11032DRG4
Logic - Gates and Inverters 74ACT11032DRG4
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site Datasheet
Gates and Inverters - 74ACT11032DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11032DRG4
Gates and Inverters 74ACT11032DRG4
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11032DRG4 74ACT11032DRG4-ND 74ACT11032DRG4 74ACT11032DRG4 74ACT11032DRG4
Product Name 74ACT11032 Quadruple 2-Input Positive-OR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT
Propagation Delay 9 ns 8.1 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H62FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers