Texas Instruments 74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032D

Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11032 Quadruple 2-Input Positive-OR Gates - 74ACT11032D - Texas Instruments
Dallas, TX, United States
74ACT11032 Quadruple 2-Input Positive-OR Gates
74ACT11032D
74ACT11032 Quadruple 2-Input Positive-OR Gates 74ACT11032D
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-74ACT11032D
Quad 5V SOIC Logic IC 705-74ACT11032D
Quad 2-Input OR Gate IC, 5V, 9ns, SOIC, CMOS Product overview: 74ACT11032D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11032D can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 9ns, SOIC, CMOS Product overview: 74ACT11032D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11032D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74ACT11032D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT11032D-ND
Gates and Inverters 74ACT11032D-ND
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ACT11032D - 1130420-74ACT11032D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11032D
1130420-74ACT11032D
Logic - Logic - Gates and Inverters - 74ACT11032D 1130420-74ACT11032D
Manufacturer: Texas Instruments Win Source Part Number: 1130420-74ACT11032D Packaging: Tube Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: 74ACT11032 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 8.1ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1130420-74ACT11032D
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT11032
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 8.1ns at 5V, 50pF

Buy Now
 - 74ACT11032D - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO16

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT11032D
Logic Gates 74ACT11032D
Logic Gates Quadruple 2-Input Positive-OR Gates

Logic Gates Quadruple 2-Input Positive-OR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11032D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11032D
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11032D
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site
Logic - Gates and Inverters - 74ACT11032D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11032D
Logic - Gates and Inverters 74ACT11032D
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site Datasheet
Gates and Inverters - 74ACT11032D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11032D
Gates and Inverters 74ACT11032D
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11032D 705-74ACT11032D 74ACT11032D-ND 1130420-74ACT11032D 74ACT11032D 74ACT11032D 74ACT11032D 74ACT11032D 74ACT11032D
Product Name 74ACT11032 Quadruple 2-Input Positive-OR Gates Quad 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74ACT11032D Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 9 ns 9 ns 8.1 ns 8.1 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers