8-Input Positive-NAND Gates 14-PDIP -40 to 85
NAND Gate IC 1 Channel 14-PDIP
NAND Gate, ACT Series, 1-Func, 8-Input, CMOS, PDIP14
IC GATE NAND 1CH 8-INP 14DIP
Logic Gates 8-Input Positive NAND Gate
NAND Gate IC 1 Channel 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT11030N | 296-32802-5-ND | 74ACT11030N | 74ACT11030N | 74ACT11030N | 74ACT11030N | 74ACT11030N |
| Product Name | 74ACT11030 8-Input Positive-NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ACT | CMOS | |||||
| Propagation Delay | 8.7 ns | 8.1 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |