Texas Instruments 74ACT11008 Quadruple 2-Input Positive-AND Gates 74ACT11008PW

Description
Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11008 Quadruple 2-Input Positive-AND Gates - 74ACT11008PW - Texas Instruments
Dallas, TX, United States
74ACT11008 Quadruple 2-Input Positive-AND Gates
74ACT11008PW
74ACT11008 Quadruple 2-Input Positive-AND Gates 74ACT11008PW
Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ACT11008PW - 116670-74ACT11008PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11008PW
116670-74ACT11008PW
Logic - Logic - Gates and Inverters - 74ACT11008PW 116670-74ACT11008PW
Manufacturer: Texas Instruments Win Source Part Number: 116670-74ACT11008PW Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116670-74ACT11008PW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74ACT11008PW - Rochester Electronics
Newburyport, MA, United States
74ACT11008 Quadruple 2-Input Positive-AND Gates

74ACT11008 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-32801-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32801-5-ND
Gates and Inverters 296-32801-5-ND
AND Gate IC 4 Channel 16-TSSOP

AND Gate IC 4 Channel 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-74ACT11008PW
5.5V TSSOP Logic IC 705-74ACT11008PW
4-ch 2-input CMOS AND Gate IC, 4.5-5.5V, 8ns, TSSOP Product overview: 74ACT11008PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11008PW can be used for catalog matching and distributor lookup.

4-ch 2-input CMOS AND Gate IC, 4.5-5.5V, 8ns, TSSOP Product overview: 74ACT11008PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11008PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT11008PW
Logic Gates 74ACT11008PW
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - 74ACT11008PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11008PW
Gates and Inverters 74ACT11008PW
AND Gate IC 4 Channel 16-TSSOP

AND Gate IC 4 Channel 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11008PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11008PW
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11008PW
IC GATE AND 4CH 2-INP 16TSSOP

IC GATE AND 4CH 2-INP 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11008PW 116670-74ACT11008PW 74ACT11008PW 296-32801-5-ND 705-74ACT11008PW 74ACT11008PW 74ACT11008PW 74ACT11008PW
Product Name 74ACT11008 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - 74ACT11008PW Gates and Inverters 5.5V TSSOP Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Logic Family ACT
Propagation Delay 9 ns 8 ns 8 ns 8 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers