Texas Instruments High-Performance Analog Gates and Inverters 74ACT11008NSRE4

Description
AND Gate IC 4 Channel 16-SO
Datasheet
Description
AND Gate IC 4 Channel 16-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ACT11008NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11008NSRE4
Gates and Inverters 74ACT11008NSRE4
AND Gate IC 4 Channel 16-SO

AND Gate IC 4 Channel 16-SO

Buy Now
Logic - Gates and Inverters - 74ACT11008NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11008NSRE4
Logic - Gates and Inverters 74ACT11008NSRE4
IC GATE AND 4CH 2-INP 16SO

IC GATE AND 4CH 2-INP 16SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 74ACT11008NSRE4 74ACT11008NSRE4
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type AND; AND Gate NOT; AND
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2
Operating Current 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
 - 54F00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 74AHCT2G32GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers