Texas Instruments 74ACT11008 Quadruple 2-Input Positive-AND Gates 74ACT11008DR

Description
Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11008 Quadruple 2-Input Positive-AND Gates - 74ACT11008DR - Texas Instruments
Dallas, TX, United States
74ACT11008 Quadruple 2-Input Positive-AND Gates
74ACT11008DR
74ACT11008 Quadruple 2-Input Positive-AND Gates 74ACT11008DR
Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 74ACT11008DR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ACT11008DR-ND
Gates and Inverters 74ACT11008DR-ND
AND Gate IC 4 Channel 16-SOIC

AND Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ACT11008DR - 121768-74ACT11008DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11008DR
121768-74ACT11008DR
Logic - Logic - Gates and Inverters - 74ACT11008DR 121768-74ACT11008DR
Manufacturer: Texas Instruments Win Source Part Number: 121768-74ACT11008DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Dimension: 16-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121768-74ACT11008DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-74ACT11008DR
Quad 5V SOIC Logic IC 705-74ACT11008DR
Quad 2-Input AND Gate IC, CMOS, 5V, SOIC, 8ns PD Product overview: 74ACT11008DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11008DR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 5V, SOIC, 8ns PD Product overview: 74ACT11008DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11008DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74ACT11008DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11008DR
Gates and Inverters 74ACT11008DR
AND Gate IC 4 Channel 16-SOIC

AND Gate IC 4 Channel 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11008DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11008DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11008DR
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site
Logic - Gates and Inverters - 74ACT11008DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11008DR
Logic - Gates and Inverters 74ACT11008DR
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11008DR 74ACT11008DR-ND 121768-74ACT11008DR 705-74ACT11008DR 74ACT11008DR 74ACT11008DR 74ACT11008DR
Product Name 74ACT11008 Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - 74ACT11008DR Quad 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 9 ns 8 ns 8 ns 8 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details