Quadruple 2-Input Positive-NAND Gates 16-PDIP -40 to 85
NAND Gate IC 4 Channel 16-PDIP
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP16
NAND Gate IC 4 Channel 16-PDIP
IC GATE NAND 4CH 2-INP 16DIP
IC GATE NAND 4CH 2-INP 16DIP
Logic Gates Quadruple 2-Input Positive-NAND gates
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT11000N | 296-4176-5-ND | 74ACT11000N | 74ACT11000N | 74ACT11000N | 74ACT11000N | 74ACT11000N |
| Product Name | 74ACT11000 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ACT | CMOS | |||||
| Propagation Delay | 12.3 ns | 10.9 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |