Texas Instruments 74ACT11000 Quadruple 2-Input Positive-NAND Gates 74ACT11000DR

Description
Quadruple 2-Input Positive-NAND Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11000 Quadruple 2-Input Positive-NAND Gates - 74ACT11000DR - Texas Instruments
Dallas, TX, United States
74ACT11000 Quadruple 2-Input Positive-NAND Gates
74ACT11000DR
74ACT11000 Quadruple 2-Input Positive-NAND Gates 74ACT11000DR
Quadruple 2-Input Positive-NAND Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 16-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-14295-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14295-2-ND
Gates and Inverters 296-14295-2-ND
NAND Gate IC 4 Channel 16-SOIC

NAND Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
 - 74ACT11000DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO16

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT11000DR - 1130417-74ACT11000DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11000DR
1130417-74ACT11000DR
Logic - Logic - Gates and Inverters - 74ACT11000DR 1130417-74ACT11000DR
Manufacturer: Texas Instruments Win Source Part Number: 1130417-74ACT11000DR Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74ACT11000 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 10.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1130417-74ACT11000DR
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT11000
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 10.9ns at 5V, 50pF

Buy Now
Singapore, Singapore
5V SOIC Logic IC
705-74ACT11000DR
5V SOIC Logic IC 705-74ACT11000DR
4-ch NAND Gate IC, 5V, 2-Input, CMOS, SOIC Product overview: 74ACT11000DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11000DR can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, 5V, 2-Input, CMOS, SOIC Product overview: 74ACT11000DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11000DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74ACT11000DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11000DR
Logic - Gates and Inverters 74ACT11000DR
IC GATE NAND 4CH 2-INP 16SOIC

IC GATE NAND 4CH 2-INP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11000DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11000DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11000DR
IC GATE NAND 4CH 2-INP 16SOIC

IC GATE NAND 4CH 2-INP 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74ACT11000DR
Logic Gates 74ACT11000DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - 74ACT11000DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11000DR
Gates and Inverters 74ACT11000DR
NAND Gate IC 4 Channel 16-SOIC

NAND Gate IC 4 Channel 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11000DR 296-14295-2-ND 74ACT11000DR 1130417-74ACT11000DR 705-74ACT11000DR 74ACT11000DR 74ACT11000DR 74ACT11000DR 74ACT11000DR
Product Name 74ACT11000 Quadruple 2-Input Positive-NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - 74ACT11000DR 5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 12.3 ns 10.9 ns 10.9 ns 12.3 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers