Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DL 74AC16652DL

Description
Registered Bus Transceiver, AC Series, 16-Func, True Output, CMOS, PDSO56
Request a Quote Datasheet
Description
Registered Bus Transceiver, AC Series, 16-Func, True Output, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC16652DL - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, AC Series, 16-Func, True Output, CMOS, PDSO56

Registered Bus Transceiver, AC Series, 16-Func, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DL - 908025-74AC16652DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DL
908025-74AC16652DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DL 908025-74AC16652DL
Manufacturer: Texas Instruments Win Source Part Number: 908025-74AC16652DL Series: 74AC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AC16652 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32800-5, 74AC16652DL-ND, 74AC16652DLG4, 74AC16652DLG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 908025-74AC16652DL
Series: 74AC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AC16652
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32800-5, 74AC16652DL-ND, 74AC16652DLG4, 74AC16652DLG4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74AC16652DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74AC16652DL
Buffers, Drivers, Receivers, Transceivers 74AC16652DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 74AC16652DL 908025-74AC16652DL 74AC16652DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details