16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, 5.5V, SSOP Product overview: 74AC16245DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AC16245DLR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74AC16245DLR | 704-74AC16245DLR |
| Product Name | 74AC16245 16-Bit Bus Transceivers With 3-State Outputs | 16-bit 5.5V SSOP Interface Transceiver IC |
| Technology | AC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 3V; 3.3V; Other; 3.3,5 |