The 74AC11244 is an octal buffer/driver with 3-state outputs, designed for memory address drivers and bus-oriented applications. It is available in a 24-pin TSSOP (PW) package, operates from -40°C to 85°C, and features active-low output enable inputs that place outputs in a high-impedance state when enabled. The device supports supply voltages from 3 V to 5.5 V, provides up to 24 mA sink and source current, and exhibits 500 mA typical latch-up immunity at 125°C. Pin configuration includes center-mounted VCC and GND for noise reduction.
Octal Buffers/Drivers 24-TSSOP -40 to 85
Bus Driver, AC Series, 8-Func, CMOS, PDSO24
8-Ch 3-State Buffer IC, 3V-5.5V, 8-Bit, CMOS, TSSOP Product overview: 74AC11244PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3V, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AC11244PWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74AC11244PWR | 74AC11244PWR | 704-74AC11244PWR |
| Product Name | 74AC11244 Octal Buffers/Drivers | 8-bit 3V 5.5V TSSOP Interface Transceiver IC | |
| Technology | AC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |