Quadruple 2-Input Positive-OR Gates 16-SO -40 to 85
OR Gate IC 4 Channel 16-SO
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16
Logic Gates Quadruple 2-Input Positive-OR Gates
IC GATE OR 4CH 2-INP 16SO
IC GATE OR 4CH 2-INP 16SO
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC11032NSR | 296-28689-2-ND | 74AC11032NSR | 74AC11032NSR | 74AC11032NSR | 74AC11032NSR | 74AC11032NSR |
| Product Name | 74AC11032 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 3V; 3.3,5 | 3V ~ 5.5V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 3V ~ 5.5V | |||
| Logic Family | AC | CMOS | |||||
| Propagation Delay | 9.7 ns | 6.2 ns | |||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |