Texas Instruments 74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032N

Description
Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11032 Quadruple 2-Input Positive-OR Gates - 74AC11032N - Texas Instruments
Dallas, TX, United States
74AC11032 Quadruple 2-Input Positive-OR Gates
74AC11032N
74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032N
Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85

Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AC11032N - 053817-74AC11032N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11032N
053817-74AC11032N
Logic - Logic - Gates and Inverters - 74AC11032N 053817-74AC11032N
Manufacturer: Texas Instruments Win Source Part Number: 053817-74AC11032N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 053817-74AC11032N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V 24mA Logic IC
705-74AC11032N
Quad 5V 24mA Logic IC 705-74AC11032N
Quad 2-Input OR Gate IC, CMOS, PDIP, 5V, 24mA Product overview: 74AC11032N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, PDIP, 5V, 24mA Product overview: 74AC11032N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4158-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4158-5-ND
Gates and Inverters 296-4158-5-ND
OR Gate IC 4 Channel 16-PDIP

OR Gate IC 4 Channel 16-PDIP

Buy Now Datasheet
 - 74AC11032N - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11032N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11032N
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11032N
IC GATE OR 4CH 2-INP 16DIP

IC GATE OR 4CH 2-INP 16DIP

Supplier's Site
Gates and Inverters - 74AC11032N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11032N
Gates and Inverters 74AC11032N
OR Gate IC 4 Channel 16-PDIP

OR Gate IC 4 Channel 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
74AC11032N
Logic Gates 74AC11032N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11032N 053817-74AC11032N 705-74AC11032N 296-4158-5-ND 74AC11032N 74AC11032N 74AC11032N 74AC11032N
Product Name 74AC11032 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - 74AC11032N Quad 5V 24mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR OR; OR Gate
Supply Voltage 3V; 3.3,5 3 V ~ 5.5 V 5.5V 3V ~ 5.5V 3V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 9.7 ns 6.2 ns 6.7 ns 6.2 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers