Texas Instruments 74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032DRE4

Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AC11032DRE4 is a quadruple 2-input positive-OR gate in a 16-pin SOIC package, characterized for operation from -40°C to 85°C. It operates with a supply voltage range of 3 V to 5.5 V, features a typical latch-up immunity of 500 mA at 125°C, and complies with RoHS and no Sb/Br requirements. The device is designed for high-speed switching with low power consumption and is suitable for applications requiring reliable logic functionality in a compact surface-mount footprint.

Datasheet Summary
Powered by GS/AI

The 74AC11032DRE4 is a quadruple 2-input positive-OR gate in a 16-pin SOIC package, characterized for operation from -40°C to 85°C. It operates with a supply voltage range of 3 V to 5.5 V, features a typical latch-up immunity of 500 mA at 125°C, and complies with RoHS and no Sb/Br requirements. The device is designed for high-speed switching with low power consumption and is suitable for applications requiring reliable logic functionality in a compact surface-mount footprint.

Suppliers

Company
Product
Description
Supplier Links
74AC11032 Quadruple 2-Input Positive-OR Gates - 74AC11032DRE4 - Texas Instruments
Dallas, TX, United States
74AC11032 Quadruple 2-Input Positive-OR Gates
74AC11032DRE4
74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032DRE4
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 74AC11032DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11032DRE4
Gates and Inverters 74AC11032DRE4
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now
Logic - Gates and Inverters - 74AC11032DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11032DRE4
Logic - Gates and Inverters 74AC11032DRE4
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74AC11032DRE4 74AC11032DRE4 74AC11032DRE4
Product Name 74AC11032 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; OR Gate NOT; OR
Supply Voltage 3V; 3.3,5 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC
Propagation Delay 9.7 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers