Texas Instruments 74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032D

Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11032 Quadruple 2-Input Positive-OR Gates - 74AC11032D - Texas Instruments
Dallas, TX, United States
74AC11032 Quadruple 2-Input Positive-OR Gates
74AC11032D
74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032D
Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 16-SOIC -40 to 85

Buy Now Datasheet
 - 74AC11032D - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Gates and Inverters - 296-4156-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4156-5-ND
Gates and Inverters 296-4156-5-ND
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AC11032D - 081120-74AC11032D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11032D
081120-74AC11032D
Logic - Logic - Gates and Inverters - 74AC11032D 081120-74AC11032D
Manufacturer: Texas Instruments Win Source Part Number: 081120-74AC11032D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Dimension: 16-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081120-74AC11032D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Dimension: 16-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74AC11032D
5.5V SOIC Logic IC 705-74AC11032D
4-ch 2-input OR Gate IC, 3-5.5V, 6.2ns, SOIC, CMOS Product overview: 74AC11032D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032D can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 3-5.5V, 6.2ns, SOIC, CMOS Product overview: 74AC11032D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AC11032D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11032D
Gates and Inverters 74AC11032D
OR Gate IC 4 Channel 16-SOIC

OR Gate IC 4 Channel 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
74AC11032D
Logic Gates 74AC11032D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11032D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11032D
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11032D
IC GATE OR 4CH 2-INP 16SOIC

IC GATE OR 4CH 2-INP 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11032D 74AC11032D 296-4156-5-ND 081120-74AC11032D 705-74AC11032D 74AC11032D 74AC11032D 74AC11032D
Product Name 74AC11032 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - 74AC11032D 5.5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate OR
Supply Voltage 3V; 3.3,5 3V ~ 5.5V 3 V ~ 5.5 V 5.5V 3V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 9.7 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers