Texas Instruments 74AC11008 Quadruple 2-Input Positive-AND Gates 74AC11008PWR

Description
Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11008 Quadruple 2-Input Positive-AND Gates - 74AC11008PWR - Texas Instruments
Dallas, TX, United States
74AC11008 Quadruple 2-Input Positive-AND Gates
74AC11008PWR
74AC11008 Quadruple 2-Input Positive-AND Gates 74AC11008PWR
Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-74AC11008PWR
5.5V TSSOP Logic IC 705-74AC11008PWR
4-ch 2-input CMOS AND Gate IC, 3-5.5V, 6.9ns, TSSOP Product overview: 74AC11008PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008PWR can be used for catalog matching and distributor lookup.

4-ch 2-input CMOS AND Gate IC, 3-5.5V, 6.9ns, TSSOP Product overview: 74AC11008PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC11008PWR - 007788-74AC11008PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11008PWR
007788-74AC11008PWR
Logic - Logic - Gates and Inverters - 74AC11008PWR 007788-74AC11008PWR
Manufacturer: Texas Instruments Win Source Part Number: 007788-74AC11008PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007788-74AC11008PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74AC11008PWR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Gates and Inverters - 296-4155-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4155-2-ND
Gates and Inverters 296-4155-2-ND
AND Gate IC 4 Channel 16-TSSOP

AND Gate IC 4 Channel 16-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4155-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4155-1-ND
Gates and Inverters 296-4155-1-ND
AND Gate IC 4 Channel 16-TSSOP

AND Gate IC 4 Channel 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AC11008PWR
Logic Gates 74AC11008PWR
Logic Gates Quad 2-In Pos

Logic Gates Quad 2-In Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11008PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11008PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11008PWR
IC GATE AND 4CH 2-INP 16TSSOP

IC GATE AND 4CH 2-INP 16TSSOP

Supplier's Site
Gates and Inverters - 74AC11008PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11008PWR
Gates and Inverters 74AC11008PWR
AND Gate IC 4 Channel 16-TSSOP

AND Gate IC 4 Channel 16-TSSOP

Buy Now
Logic - Gates and Inverters - 74AC11008PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11008PWR
Logic - Gates and Inverters 74AC11008PWR
IC GATE AND 4CH 2-INP 16TSSOP

IC GATE AND 4CH 2-INP 16TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AC11008PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC11008PWR
Gates and Inverters 74AC11008PWR
IC GATE AND 4CH 2-INP 16TSSOP

IC GATE AND 4CH 2-INP 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11008PWR 705-74AC11008PWR 007788-74AC11008PWR 74AC11008PWR 296-4155-2-ND 74AC11008PWR 74AC11008PWR 74AC11008PWR 74AC11008PWR 74AC11008PWR
Product Name 74AC11008 Quadruple 2-Input Positive-AND Gates 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - 74AC11008PWR Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 3V; 3.3,5 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 3V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 10.2 ns 6.9 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers