Texas Instruments 74AC11008 Quadruple 2-Input Positive-AND Gates 74AC11008N

Description
Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11008 Quadruple 2-Input Positive-AND Gates - 74AC11008N - Texas Instruments
Dallas, TX, United States
74AC11008 Quadruple 2-Input Positive-AND Gates
74AC11008N
74AC11008 Quadruple 2-Input Positive-AND Gates 74AC11008N
Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85

Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4154-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4154-5-ND
Gates and Inverters 296-4154-5-ND
AND Gate IC 4 Channel 16-PDIP

AND Gate IC 4 Channel 16-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AC11008N - 076005-74AC11008N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11008N
076005-74AC11008N
Logic - Logic - Gates and Inverters - 74AC11008N 076005-74AC11008N
Manufacturer: Texas Instruments Win Source Part Number: 076005-74AC11008N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 076005-74AC11008N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-74AC11008N
5.5V Logic IC 705-74AC11008N
4-ch 2-input CMOS AND Gate, 3-5.5V, PDIP Product overview: 74AC11008N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008N can be used for catalog matching and distributor lookup.

4-ch 2-input CMOS AND Gate, 3-5.5V, PDIP Product overview: 74AC11008N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74AC11008N - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16

Supplier's Site Datasheet
Gates and Inverters - 74AC11008N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11008N
Gates and Inverters 74AC11008N
AND Gate IC 4 Channel 16-PDIP

AND Gate IC 4 Channel 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11008N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11008N
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11008N
IC GATE AND 4CH 2-INP 16DIP

IC GATE AND 4CH 2-INP 16DIP

Supplier's Site
Ic, Logic, Quad 2In And Gate, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ2254 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Quad 2In And Gate, 16Dip; Logic Family / Base Number Texas Instruments
37AJ2254
Ic, Logic, Quad 2In And Gate, 16Dip; Logic Family / Base Number Texas Instruments 37AJ2254
IC, LOGIC, QUAD 2IN AND GATE, 16DIP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, QUAD 2IN AND GATE, 16DIP; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11008N 296-4154-5-ND 076005-74AC11008N 705-74AC11008N 74AC11008N 74AC11008N 74AC11008N 37AJ2254
Product Name 74AC11008 Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - 74AC11008N 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Logic, Quad 2In And Gate, 16Dip; Logic Family / Base Number Texas Instruments
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate AND AND; AND
Supply Voltage 3V; 3.3,5 3V ~ 5.5V 3 V ~ 5.5 V 5.5V 3V ~ 5.5V 5.5V
Logic Family AC CMOS
Propagation Delay 10.2 ns 6.2 ns 6.2 ns 6.9 ns
Operating Current 0.0400 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details