Texas Instruments High-Performance Analog Gates and Inverters 74AC11008DR

Description
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16
Request a Quote Datasheet
Description
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74AC11008DR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Gates and Inverters - 74AC11008DR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC11008DR-ND
Gates and Inverters 74AC11008DR-ND
AND Gate IC 4 Channel 16-SOIC

AND Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-74AC11008DR
Quad 5.5V SOIC Logic IC 705-74AC11008DR
Quad 2-Input AND Gate, CMOS, SOIC-16, 5.5V Product overview: 74AC11008DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008DR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, CMOS, SOIC-16, 5.5V Product overview: 74AC11008DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11008DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11008DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11008DR
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site
Gates and Inverters - 74AC11008DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11008DR
Gates and Inverters 74AC11008DR
AND Gate IC 4 Channel 16-SOIC

AND Gate IC 4 Channel 16-SOIC

Buy Now
Logic - Gates and Inverters - 74AC11008DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11008DR
Logic - Gates and Inverters 74AC11008DR
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11008DR 74AC11008DR-ND 705-74AC11008DR 74AC11008DR 74AC11008DR 74AC11008DR
Product Name Gates and Inverters Quad 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE AND AND; AND Gate NOT; AND
Logic Family CMOS
IC Package Type SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3V ~ 5.5V 5.5V 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers