Texas Instruments 74AC11008 Quadruple 2-Input Positive-AND Gates 74AC11008D

Description
Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11008 Quadruple 2-Input Positive-AND Gates - 74AC11008D - Texas Instruments
Dallas, TX, United States
74AC11008 Quadruple 2-Input Positive-AND Gates
74AC11008D
74AC11008 Quadruple 2-Input Positive-AND Gates 74AC11008D
Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371112-74AC11008D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371112-74AC11008D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371112-74AC11008D
Win Source Part Number: 1371112-74AC11008D Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AC Package: Tube Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: 74AC11008 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Logic Type: AND Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 4 µA Current - Output High, Low: 24mA, 24mA Input Logic Level - Low: 0.9V ~ 1.65V Input Logic Level - High: 2.1V ~ 3.85V Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF

Win Source Part Number: 1371112-74AC11008D
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AC
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: 74AC11008
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.9V ~ 1.65V
Input Logic Level - High: 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF

Buy Now Datasheet
Gates and Inverters - 296-32789-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32789-5-ND
Gates and Inverters 296-32789-5-ND
AND Gate IC 4 Channel 16-SOIC

AND Gate IC 4 Channel 16-SOIC

Buy Now Datasheet
 - 74AC11008D - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74AC11008D
5.5V SOIC Logic IC 705-74AC11008D
4-ch 2-input CMOS AND Gate IC, 3-5.5V, SOIC Product overview: 74AC11008D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008D can be used for catalog matching and distributor lookup.

4-ch 2-input CMOS AND Gate IC, 3-5.5V, SOIC Product overview: 74AC11008D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11008D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Quad 2In And Gate, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ2253 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In And Gate, 16Soic; Logic Family / Base Number Texas Instruments
37AJ2253
Logic, Quad 2In And Gate, 16Soic; Logic Family / Base Number Texas Instruments 37AJ2253
LOGIC, QUAD 2IN AND GATE, 16SOIC; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN AND GATE, 16SOIC; Logic Family / Base Number:74AC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11008D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11008D
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11008D
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AC11008D
Logic Gates 74AC11008D
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - 74AC11008D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC11008D
Gates and Inverters 74AC11008D
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site Datasheet
Gates and Inverters - 74AC11008D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11008D
Gates and Inverters 74AC11008D
AND Gate IC 4 Channel 16-SOIC

AND Gate IC 4 Channel 16-SOIC

Buy Now
Logic - Gates and Inverters - 74AC11008D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11008D
Logic - Gates and Inverters 74AC11008D
IC GATE AND 4CH 2-INP 16SOIC

IC GATE AND 4CH 2-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11008D 1371112-74AC11008D 296-32789-5-ND 74AC11008D 705-74AC11008D 37AJ2253 74AC11008D 74AC11008D 74AC11008D 74AC11008D 74AC11008D
Product Name 74AC11008 Quadruple 2-Input Positive-AND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5.5V SOIC Logic IC Logic, Quad 2In And Gate, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 3V; 3.3,5 3V ~ 5.5V 3V ~ 5.5V 5.5V 5.5V 3V ~ 5.5V 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 10.2 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 0.0400 mA 24 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details