Texas Instruments 74AC11000 Quadruple 2-Input Positive-NAND Gates 74AC11000N

Description
Quadruple 2-Input Positive-NAND Gates 16-PDIP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in 16-pin PDIP package, characterized for operation from -40°C to 85°C with a supply voltage range of 3 V to 5.5 V. The device has a maximum power dissipation of 1.1 W and features 500 mA latch-up immunity at 125°C. Input and output voltage levels are compatible with standard CMOS logic. The package dimensions are 506 mm length, 13.97 mm width, and 11230 µm height, arranged in a standard 300-mil dual in-line format.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in 16-pin PDIP package, characterized for operation from -40°C to 85°C with a supply voltage range of 3 V to 5.5 V. The device has a maximum power dissipation of 1.1 W and features 500 mA latch-up immunity at 125°C. Input and output voltage levels are compatible with standard CMOS logic. The package dimensions are 506 mm length, 13.97 mm width, and 11230 µm height, arranged in a standard 300-mil dual in-line format.

Suppliers

Company
Product
Description
Supplier Links
74AC11000 Quadruple 2-Input Positive-NAND Gates - 74AC11000N - Texas Instruments
Dallas, TX, United States
74AC11000 Quadruple 2-Input Positive-NAND Gates
74AC11000N
74AC11000 Quadruple 2-Input Positive-NAND Gates 74AC11000N
Quadruple 2-Input Positive-NAND Gates 16-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates 16-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-74AC11000N
Quad 5.5V Logic IC 705-74AC11000N
Quad 2-Input NAND Gate IC, CMOS, PDIP, 5.5V Product overview: 74AC11000N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11000N can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, PDIP, 5.5V Product overview: 74AC11000N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AC11000N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC11000N-ND
Gates and Inverters 74AC11000N-ND
NAND Gate IC 4 Channel 16-PDIP

NAND Gate IC 4 Channel 16-PDIP

Buy Now Datasheet
 - 74AC11000N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16

NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC11000N - 133885-74AC11000N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC11000N
133885-74AC11000N
Logic - Logic - Gates and Inverters - 74AC11000N 133885-74AC11000N
Manufacturer: Texas Instruments Win Source Part Number: 133885-74AC11000N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133885-74AC11000N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - 74AC11000N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11000N
Logic - Gates and Inverters 74AC11000N
IC GATE NAND 4CH 2-INP 16DIP

IC GATE NAND 4CH 2-INP 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11000N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11000N
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11000N
IC GATE NAND 4CH 2-INP 16DIP

IC GATE NAND 4CH 2-INP 16DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AC11000N
Logic Gates 74AC11000N
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - 74AC11000N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11000N
Gates and Inverters 74AC11000N
NAND Gate IC 4 Channel 16-PDIP

NAND Gate IC 4 Channel 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11000N 705-74AC11000N 74AC11000N-ND 74AC11000N 133885-74AC11000N 74AC11000N 74AC11000N 74AC11000N 74AC11000N
Product Name 74AC11000 Quadruple 2-Input Positive-NAND Gates Quad 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AC11000N Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3V; 3.3,5 5.5V 3V ~ 5.5V 3 V ~ 5.5 V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 3V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 11.1 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers