The 74AC11000DR is a quadruple 2-input positive NAND gate IC, designed for high-speed applications. It operates within a supply voltage range of 3V to 5.5V and is characterized for a temperature range of -40°C to 85°C. The device features a center-pin V_CC and GND configuration to minimize high-speed switching noise. It is built using EPIC,Ñ¢ (Enhanced-Performanc
Quadruple 2-Input Positive-NAND Gates 16-SOIC -40 to 85
NAND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16
NAND Gate IC 4 Channel 16-SOIC
IC GATE NAND 4CH 2-INP 16SOIC
Logic Gates Quadruple 2-Input Positive-NAND gates
IC GATE NAND 4CH 2-INP 16SOIC
NAND Gate IC 4 Channel 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC11000DR | 74AC11000DR | 74AC11000DR-ND | 74AC11000DR | 74AC11000DR | 74AC11000DR | 74AC11000DR |
| Product Name | 74AC11000 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 3.3,5 | 3V ~ 5.5V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 3V ~ 5.5V | |||
| Logic Family | AC | CMOS | |||||
| Propagation Delay | 11.1 ns | 6.5 ns | |||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |